Pomona Electronics Connector; Female; Zinc Alloy; Tin Plated Bronze; 15; 133 V (RMS)/VDC; 0.98 in. 5113A

Description
3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Female Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.
Description
3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Female Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.

Suppliers

Company
Product
Description
Supplier Links
Connector; Female; Zinc Alloy; Tin Plated Bronze; 15; 133 V (RMS)/VDC; 0.98 in. - 70197180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Female; Zinc Alloy; Tin Plated Bronze; 15; 133 V (RMS)/VDC; 0.98 in.
70197180
Connector; Female; Zinc Alloy; Tin Plated Bronze; 15; 133 V (RMS)/VDC; 0.98 in. 70197180
3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Female Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.

3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Female Connectors
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable.
Materials :

  • Housing Is Die-Cast Zinc Alloy
  • Contacts Are Bronze with Tin Finish (Ground Tab Is Steel)
    Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197180
Product Name Connector; Female; Zinc Alloy; Tin Plated Bronze; 15; 133 V (RMS)/VDC; 0.98 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details