Pomona Electronics DIP CLIP, 8 PIN 5108

Description
DIP CLIP, 8 PIN
Datasheet
Description
DIP CLIP, 8 PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP CLIP, 8 PIN - 70197145 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIP CLIP, 8 PIN
70197145
DIP CLIP, 8 PIN 70197145
DIP CLIP, 8 PIN

DIP CLIP, 8 PIN

Supplier's Site
Test Clip, 8Position; No. Of Contacts Pomona - 94F1510 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 8Position; No. Of Contacts Pomona
94F1510
Test Clip, 8Position; No. Of Contacts Pomona 94F1510
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70197145 94F1510
Product Name DIP CLIP, 8 PIN Test Clip, 8Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers