RF Adapters - Between Series BNC F/M TO TRIAX ML
COAXIAL ADAPTER, BNC JACK-TRIAXIAL PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:Triaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Product Range:- RoHS Compliant: Yes
ADAPTER, BNC JACK-TRIAXIAL PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:Triaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes
BNC Male to 2 Lug Triaxial Male Adapter, Gold Plated Brass Body, Gold Plated Contacts
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 5090 | 44F8843 | 70198252 |
| Product Name | RF Adapters - Between Series | Coaxial Adapter, Bnc Jack-Triaxial Plug; Convert From Coax Type Pomona | Adapter; BNC Female to 2 Lug Triaxial Male; Brass; Teflon per L-P-403; 0.57 in. |
| Connector Type | BNC; Triax | BNC; Triax | |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Frequency | 0.500 GHz |