N (Female) Adapter, in.Tin. Shape, 1000 V (RMS) Operating Voltage, Brass Body Material
TEE ADAPTER, 1 X N JACK-2 X N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - Tee TYPE N F-F-F
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 70197141 | 78B1869 | 5089 |
| Product Name | Adapter; N (Female); White Bronze Plated Brass; Gold Plated Beryllium Copper | Tee Adapter, 1 X N Jack-2 X N Jack; Convert From Coax Type Pomona | RF Adapters - Tee |
| Geometry | Tee |