RF/COAXIAL, SMA MALE SHORTING PLUG; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:-; Product Range:-; Body Material:Steel; Connector Type:Intra Series Coaxial; Contact Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 78B1868 |
| Product Name | Rf/coaxial, Sma Male Shorting Plug; Rf Terminator Type Pomona |
| Connector Type | SMA |