Pomona Electronics Receptacle, Pin; BNC Female; 22; Gold Plated Beryllium Copper; PTFE; ABS; PVC 5069

Description
Test Lead, Steel Body Material, PVC Insulation Material Ratings Operating Voltage: Hands free testing in controlled voltage environments : 500 V RMS Max. Operating Temperature : +131°F (+55°C) Max. Features Converts BNC (Male) Cables/Connectors to 0.025" (0.63 mm) Receptacles for Attachment to Square or Round Pins on Test Boards, Etc. BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact
Description
Test Lead, Steel Body Material, PVC Insulation Material Ratings Operating Voltage: Hands free testing in controlled voltage environments : 500 V RMS Max. Operating Temperature : +131°F (+55°C) Max. Features Converts BNC (Male) Cables/Connectors to 0.025" (0.63 mm) Receptacles for Attachment to Square or Round Pins on Test Boards, Etc. BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Pin; BNC Female; 22; Gold Plated Beryllium Copper; PTFE; ABS; PVC - 70198317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Pin; BNC Female; 22; Gold Plated Beryllium Copper; PTFE; ABS; PVC
70198317
Receptacle, Pin; BNC Female; 22; Gold Plated Beryllium Copper; PTFE; ABS; PVC 70198317
Test Lead, Steel Body Material, PVC Insulation Material Ratings Operating Voltage: Hands free testing in controlled voltage environments : 500 V RMS Max. Operating Temperature : +131°F (+55°C) Max. Features Converts BNC (Male) Cables/Connectors to 0.025" (0.63 mm) Receptacles for Attachment to Square or Round Pins on Test Boards, Etc. BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact

Test Lead, Steel Body Material, PVC Insulation Material
Ratings
Operating Voltage: Hands free testing in controlled voltage environments : 500 V RMS Max.
Operating Temperature : +131°F (+55°C) Max.
Features

  • Converts BNC (Male) Cables/Connectors to 0.025" (0.63 mm) Receptacles for Attachment to Square or Round Pins on Test Boards, Etc.
  • BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance
  • Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198317
Product Name Receptacle, Pin; BNC Female; 22; Gold Plated Beryllium Copper; PTFE; ABS; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details