Pomona Electronics Test Lead, 142Mm, 500V; Bnc Connector Type Pomona 5069

Description
TEST LEAD, 142MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:0.64mm Square Pin Sockets x 2; Lead Length - Imperial:5.6"; Lead Length - Metric:142mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 142MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:0.64mm Square Pin Sockets x 2; Lead Length - Imperial:5.6"; Lead Length - Metric:142mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 142Mm, 500V; Bnc Connector Type Pomona - 77B4189 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 142Mm, 500V; Bnc Connector Type Pomona
77B4189
Test Lead, 142Mm, 500V; Bnc Connector Type Pomona 77B4189
TEST LEAD, 142MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:0.64mm Square Pin Sockets x 2; Lead Length - Imperial:5.6"; Lead Length - Metric:142mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

TEST LEAD, 142MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:0.64mm Square Pin Sockets x 2; Lead Length - Imperial:5.6"; Lead Length - Metric:142mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Bnc Jack To 0.64Mm Square Pin Sockets X 2, 500 Vrms, 142 Mm Rohs Compliant Pomona - 51X2128 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Jack To 0.64Mm Square Pin Sockets X 2, 500 Vrms, 142 Mm Rohs Compliant Pomona
51X2128
Test Lead, Bnc Jack To 0.64Mm Square Pin Sockets X 2, 500 Vrms, 142 Mm Rohs Compliant Pomona 51X2128
Test Lead, BNC Jack to 0.64mm Square Pin Sockets x 2, 500 Vrms, 142 mm RoHS Compliant: Yes

Test Lead, BNC Jack to 0.64mm Square Pin Sockets x 2, 500 Vrms, 142 mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
5069
Test Leads 5069
Test Leads BNC TO.025 RECEPT

Test Leads BNC TO.025 RECEPT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 77B4189 51X2128 5069
Product Name Test Lead, 142Mm, 500V; Bnc Connector Type Pomona Test Lead, Bnc Jack To 0.64Mm Square Pin Sockets X 2, 500 Vrms, 142 Mm Rohs Compliant Pomona Test Leads
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Mini Alligator Clip to Stacking Banana Plug, 22 AWG PVC Test Lead - 281M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details