Pomona Electronics Coaxial Cables (RF) 5058-X-48

Description
"Cable Assembly Coaxial SMA to N-Type RG-142B DS 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-142B DS 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2000-ND
Coaxial Cables (RF) 501-2000-ND
"Cable Assembly Coaxial SMA to N-Type RG-142B DS 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to N-Type RG-142B DS 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5058-X-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
5058-X-48
Cable Assemblies - Coaxial Cables (RF) 5058-X-48
CBL ASSY SMA-NTYPE PLUG-PLUG 4'

CBL ASSY SMA-NTYPE PLUG-PLUG 4'

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 78B1840 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
78B1840
Coaxial Cable Assembly; Connector Type A Pomona 78B1840
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 5058-X-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5058-X-48
RF Cable Assemblies 5058-X-48
RF Cable Assemblies TYPE N TO SMA

RF Cable Assemblies TYPE N TO SMA

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2000-ND 5058-X-48 78B1840 5058-X-48
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature 200 C (392 F) 200 C (392 F)
Cable Length 4 ft (12.19 dm) 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1-2441454-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers