Pomona Electronics Banana, Meter Interface 5053-48-0

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2328-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2328-ND
Banana, Meter Interface 501-2328-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
5053-48-0
Test Leads 5053-48-0
Test Leads MICROGRABBER TEST

Test Leads MICROGRABBER TEST

Buy Now Datasheet
Test Lead, Black, 1.219M, 150V, 3A; Grabber Test Lead Type Pomona - 10M4598 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.219M, 150V, 3A; Grabber Test Lead Type Pomona
10M4598
Test Lead, Black, 1.219M, 150V, 3A; Grabber Test Lead Type Pomona 10M4598
TEST LEAD, BLACK, 1.219M, 150V, 3A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:3A; Cable Length:48" RoHS Compliant: Yes

TEST LEAD, BLACK, 1.219M, 150V, 3A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:3A; Cable Length:48" RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Micrograbber, Hook Clip To 4Mm Banana Plug, Black, 150 Vrms, 3 A, 1.219 M Rohs Compliant Pomona - 51X2124 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Micrograbber, Hook Clip To 4Mm Banana Plug, Black, 150 Vrms, 3 A, 1.219 M Rohs Compliant Pomona
51X2124
Test Lead, Micrograbber, Hook Clip To 4Mm Banana Plug, Black, 150 Vrms, 3 A, 1.219 M Rohs Compliant Pomona 51X2124
Test Lead, Micrograbber, Hook Clip to 4mm Banana Plug, Black, 150 Vrms, 3 A, 1.219 m RoHS Compliant: Yes

Test Lead, Micrograbber, Hook Clip to 4mm Banana Plug, Black, 150 Vrms, 3 A, 1.219 m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2328-ND 5053-48-0 10M4598
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 1.219M, 150V, 3A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details