Pomona Electronics Banana, Meter Interface 5053-24-0

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1451-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1451-ND
Banana, Meter Interface 501-1451-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Micro Hook Patch Cord 150VAC, DC"

Buy Now Datasheet
Test Lead, Black, 610Mm, 150V, 3A; Grabber Test Lead Type Pomona - 10M4594 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 610Mm, 150V, 3A; Grabber Test Lead Type Pomona
10M4594
Test Lead, Black, 610Mm, 150V, 3A; Grabber Test Lead Type Pomona 10M4594
TEST LEAD, BLACK, 610MM, 150V, 3A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Cable Length:2ft RoHS Compliant: Yes

TEST LEAD, BLACK, 610MM, 150V, 3A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Cable Length:2ft RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Micrograbber, Hook Clip To 4Mm Banana Plug, Black, 150 Vrms, 3 A, 610 Mm Rohs Compliant Pomona - 51X2120 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Micrograbber, Hook Clip To 4Mm Banana Plug, Black, 150 Vrms, 3 A, 610 Mm Rohs Compliant Pomona
51X2120
Test Lead, Micrograbber, Hook Clip To 4Mm Banana Plug, Black, 150 Vrms, 3 A, 610 Mm Rohs Compliant Pomona 51X2120
Test Lead, Micrograbber, Hook Clip to 4mm Banana Plug, Black, 150 Vrms, 3 A, 610 mm RoHS Compliant: Yes

Test Lead, Micrograbber, Hook Clip to 4mm Banana Plug, Black, 150 Vrms, 3 A, 610 mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
5053-24-0
Test Leads 5053-24-0
Test Leads BAN PLUG BLACK

Test Leads BAN PLUG BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1451-ND 10M4594 5053-24-0
Product Name Banana, Meter Interface Test Lead, Black, 610Mm, 150V, 3A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XM Micro-Hook to Stacking Banana Plug, 22 AWG PVC Test Lead - 201XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details