Pomona Electronics Test Lead, 136Mm, 500V; Bnc Connector Type Pomona 5051

Description
TEST LEAD, 136MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:Spade Lugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 136MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:Spade Lugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 136Mm, 500V; Bnc Connector Type Pomona - 78B1821 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 136Mm, 500V; Bnc Connector Type Pomona
78B1821
Test Lead, 136Mm, 500V; Bnc Connector Type Pomona 78B1821
TEST LEAD, 136MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:Spade Lugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 136MM, 500V; BNC Connector Type:BNC Jack; Test Connector Type B:Spade Lugs x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5051
Test Leads 5051
Test Leads BNC FEMALE #8 LUG

Test Leads BNC FEMALE #8 LUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 78B1821 5051
Product Name Test Lead, 136Mm, 500V; Bnc Connector Type Pomona Test Leads
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details