Pomona Electronics Test Clip; Brass; PVC; Vinyl; 22 AWG; 60 mm; 0.18 in.; Gray; 5 A; degC (Max.) 5026-60

Description
BNC Male to Alligator Test Clips, 18 AWG Wire Size Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.
Description
BNC Male to Alligator Test Clips, 18 AWG Wire Size Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; PVC; Vinyl; 22 AWG; 60 mm; 0.18 in.; Gray; 5 A; degC (Max.) - 70198237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; PVC; Vinyl; 22 AWG; 60 mm; 0.18 in.; Gray; 5 A; degC (Max.)
70198237
Test Clip; Brass; PVC; Vinyl; 22 AWG; 60 mm; 0.18 in.; Gray; 5 A; degC (Max.) 70198237
BNC Male to Alligator Test Clips, 18 AWG Wire Size Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.

BNC Male to Alligator Test Clips, 18 AWG Wire Size
Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198237
Product Name Test Clip; Brass; PVC; Vinyl; 22 AWG; 60 mm; 0.18 in.; Gray; 5 A; degC (Max.)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details