Pomona Electronics Test Leads 5026-60

Description
Test Leads ALLG CLP/BNTM PL 60"
Datasheet
Description
Test Leads ALLG CLP/BNTM PL 60"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5026-60
Test Leads 5026-60
Test Leads ALLG CLP/BNTM PL 60"

Test Leads ALLG CLP/BNTM PL 60"

Buy Now Datasheet
Test Lead, 1.524M, 150V, 5A; Test Connector Type A Pomona - 50F1469 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.524M, 150V, 5A; Test Connector Type A Pomona
50F1469
Test Lead, 1.524M, 150V, 5A; Test Connector Type A Pomona 50F1469
TEST LEAD, 1.524M, 150V, 5A; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:5A; Voltage Rating:150Vrms RoHS Compliant: Yes

TEST LEAD, 1.524M, 150V, 5A; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:5A; Voltage Rating:150Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5026-60 50F1469
Product Name Test Leads Test Lead, 1.524M, 150V, 5A; Test Connector Type A Pomona
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details