Pomona Electronics Test Leads 5026-36

Description
Test Leads ALLG CLP/BNTM PL 36"
Datasheet
Description
Test Leads ALLG CLP/BNTM PL 36"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5026-36
Test Leads 5026-36
Test Leads ALLG CLP/BNTM PL 36"

Test Leads ALLG CLP/BNTM PL 36"

Buy Now Datasheet
Test Lead, 914Mm, 150V, 5A; Test Connector Type A Pomona - 78B1784 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 914Mm, 150V, 5A; Test Connector Type A Pomona
78B1784
Test Lead, 914Mm, 150V, 5A; Test Connector Type A Pomona 78B1784
TEST LEAD, 914MM, 150V, 5A; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:150Vrms RoHS Compliant: Yes

TEST LEAD, 914MM, 150V, 5A; Test Connector Type A:Miniature Phone Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:150Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5026-36 78B1784
Product Name Test Leads Test Lead, 914Mm, 150V, 5A; Test Connector Type A Pomona
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.030″ Dia. Socket to Banana Socket , 22 AWG PVC Test Lead - 9863 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details