Pomona Electronics Test Clip; Brass; PVC; Vinyl; 22 AWG; 36 mm; 0.18 in.; Gray; 5 A; degC (Max.) 5026-36

Description
BNC Male to Alligator Test Clips, 18 AWG Wire Size Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.
Description
BNC Male to Alligator Test Clips, 18 AWG Wire Size Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; PVC; Vinyl; 22 AWG; 36 mm; 0.18 in.; Gray; 5 A; degC (Max.) - 70198236 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; PVC; Vinyl; 22 AWG; 36 mm; 0.18 in.; Gray; 5 A; degC (Max.)
70198236
Test Clip; Brass; PVC; Vinyl; 22 AWG; 36 mm; 0.18 in.; Gray; 5 A; degC (Max.) 70198236
BNC Male to Alligator Test Clips, 18 AWG Wire Size Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.

BNC Male to Alligator Test Clips, 18 AWG Wire Size
Rating: 150 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded microphone, 0.180" O.D. Fits equipment with Bantam style jacks.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198236
Product Name Test Clip; Brass; PVC; Vinyl; 22 AWG; 36 mm; 0.18 in.; Gray; 5 A; degC (Max.)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details