Pomona Electronics Test Leads 5019-60

Description
Test Leads BANTAM PLUG TO MIN
Datasheet
Description
Test Leads BANTAM PLUG TO MIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5019-60
Test Leads 5019-60
Test Leads BANTAM PLUG TO MIN

Test Leads BANTAM PLUG TO MIN

Buy Now Datasheet
Test Lead, 1.52Mm, 300V; Test Connector Type A Pomona - 78B1781 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.52Mm, 300V; Test Connector Type A Pomona
78B1781
Test Lead, 1.52Mm, 300V; Test Connector Type A Pomona 78B1781
TEST LEAD, 1.52MM, 300V; Test Connector Type A:Hook Clips x 2; Test Connector Type B:Miniature Phone Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, 1.52MM, 300V; Test Connector Type A:Hook Clips x 2; Test Connector Type B:Miniature Phone Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5019-60 78B1781
Product Name Test Leads Test Lead, 1.52Mm, 300V; Test Connector Type A Pomona
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680H - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2398860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details