Pomona Electronics Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max 5014/POM

Description
DIP Clips® Test Clips DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.
Datasheet
Description
DIP Clips® Test Clips DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max - 70198233 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max
70198233
Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max 70198233
DIP Clips® Test Clips DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

DIP Clips® Test Clips
DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

Supplier's Site
Ic Test Clip, 14 Contact, Dip; Ic Case Styles Pomona - 99AC2878 - Newark, An Avnet Company
Chicago, IL, United States
Ic Test Clip, 14 Contact, Dip; Ic Case Styles Pomona
99AC2878
Ic Test Clip, 14 Contact, Dip; Ic Case Styles Pomona 99AC2878
IC TEST CLIP, 14 CONTACT, DIP; IC Case Styles:DIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Silver Plated Contacts; Product Range:DIP-CLIP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

IC TEST CLIP, 14 CONTACT, DIP; IC Case Styles:DIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Silver Plated Contacts; Product Range:DIP-CLIP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198233 99AC2878
Product Name Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max Ic Test Clip, 14 Contact, Dip; Ic Case Styles Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products