Pomona Electronics Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 4996-36-2

Description
Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size Hook attaches to component leads up to 0.060 O.D. 20 AWG Wire, 0.087 O.D. Rating: 300 V, 5 Amps, +55°C (+131°F) Max.
Description
Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size Hook attaches to component leads up to 0.060 O.D. 20 AWG Wire, 0.087 O.D. Rating: 300 V, 5 Amps, +55°C (+131°F) Max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon - 70198231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
70198231
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 70198231
Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size Hook attaches to component leads up to 0.060 O.D. 20 AWG Wire, 0.087 O.D. Rating: 300 V, 5 Amps, +55°C (+131°F) Max.

Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size
Hook attaches to component leads up to 0.060 O.D.

  • 20 AWG Wire, 0.087 O.D.
  • Rating: 300 V, 5 Amps, +55°C (+131°F) Max.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198231
Product Name Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers