Pomona Electronics Binding Posts 4995-0

Description
Binding Post Connector Standard Smooth, Spring Loaded Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1088-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1088-ND
Binding Posts 501-1088-ND
Binding Post Connector Standard Smooth, Spring Loaded Black Nickel

Binding Post Connector Standard Smooth, Spring Loaded Black Nickel

Buy Now Datasheet
Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Hex - 70198227 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Hex
70198227
Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Hex 70198227
Overall Length 2 in., 5⁄16 in., Insulating Nylon, spring Loaded Binding Post Hex Shapes Meets MIL-P-55149/8. Silicone rubber O-rings provide water resistant seal when mounted in panels from 0.062" to 0.125" (15.75 mm to 3.18 mm) thick. Made of nickel-plated brass.

Overall Length 2 in., 5⁄16 in., Insulating Nylon, spring Loaded Binding Post Hex Shapes
Meets MIL-P-55149/8. Silicone rubber O-rings provide water resistant seal when mounted in panels from 0.062" to 0.125" (15.75 mm to 3.18 mm) thick. Made of nickel-plated brass.

Supplier's Site
Binding Post, Spring Loaded With Solder Turret, 15A, Black; Product Range Pomona - 77B4168 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Spring Loaded With Solder Turret, 15A, Black; Product Range Pomona
77B4168
Binding Post, Spring Loaded With Solder Turret, 15A, Black; Product Range Pomona 77B4168
Binding Post, Spring Loaded with Solder Turret, 15A, Black; Product Range:4995 Series; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black RoHS Compliant: Yes

Binding Post, Spring Loaded with Solder Turret, 15A, Black; Product Range:4995 Series; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1088-ND 70198227 77B4168
Product Name Binding Posts Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Hex Binding Post, Spring Loaded With Solder Turret, 15A, Black; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products