Pomona Electronics Test Leads 4969

Description
Pomona 4969 BNC Test Lead
Request a Quote Datasheet
Description
Pomona 4969 BNC Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1873196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1873196
Test Leads 1873196
Pomona 4969 BNC Test Lead

Pomona 4969 BNC Test Lead

Supplier's Site
Bnc Female Jack To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona - 94F1506 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Female Jack To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona
94F1506
Bnc Female Jack To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona 94F1506
BNC Female Jack To Flying Leads, RF Breakout, 500 Vrms, 149.22MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

BNC Female Jack To Flying Leads, RF Breakout, 500 Vrms, 149.22MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4969
Test Leads 4969
Test Leads 20 AWG LEADS

Test Leads 20 AWG LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1873196 94F1506 4969
Product Name Test Leads Bnc Female Jack To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

XEL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details