Pomona Electronics Test Lead, Bnc Jack-Free End, 149.22Mm; Bnc Connector Type Pomona 4969#

Description
TEST LEAD, BNC JACK-FREE END, 149.22MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC JACK-FREE END, 149.22MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Jack-Free End, 149.22Mm; Bnc Connector Type Pomona - 10M8544 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Jack-Free End, 149.22Mm; Bnc Connector Type Pomona
10M8544
Test Lead, Bnc Jack-Free End, 149.22Mm; Bnc Connector Type Pomona 10M8544
TEST LEAD, BNC JACK-FREE END, 149.22MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

TEST LEAD, BNC JACK-FREE END, 149.22MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 10M8544
Product Name Test Lead, Bnc Jack-Free End, 149.22Mm; Bnc Connector Type Pomona
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XK Micro-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details