"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 72.0"" (1.8m) 6.0'"
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material
Ratings
Voltage: Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +50°C (+122°F) Max.
Nominal Impedance: 50 Ohms
Recommended Frequency Range: DC to 10 KHz
Features
RF Cable Assemblies BNC ON LOW NOISE
CBL ASSY BNC PLUG TO PLUG 6'
COAXIAL CABLE, 72IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2167-ND | 70198223 | 4964-SS-72 | 4964-SS-72 | 06C1011 |
| Product Name | Coaxial Cables (RF) | Cable Assy; 72 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable, 72In, 22Awg, Black; Connector Type A Pomona |
| Application | RF | Instrumentation and Control | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC | BNC; BNC Straight Plug | ||
| Rated Temperature | 50 C (122 F) | 50 C (122 F) | 50 C (122 F) |