Manufacturer: Pomona Electronics
Win Source Part Number: 1102145-4964-SS-360
Color: Black
Features: Shielded
Gender: Male to Male
Length: 360.0" (9.1m) 30.0'
Cable Type: RG-58
Impedance: 50 Ohm
Style: BNC to BNC
1st Connector: BNC Male Plug
2nd Connector: BNC Male Plug
Categories: Cable Assemblies
Status: Obsolete(EOL)
Temperature Range - Operating: 50°C
Maximum Input Frequency: 10kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
CBL ASSY BNC PLUG TO PLUG 30'
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1102145-4964-SS-360 | 4964-SS-360 |
| Product Name | Coaxial Cables (RF) - 4964-SS-360 | Cable Assemblies - Coaxial Cables (RF) |
| Cable Length | 30 ft (91.44 dm) |