"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 36.00"" (914.40mm)"
RF Cable Assemblies 36" BNC MALE CABLE
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material
Ratings
Voltage: Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +50°C (+122°F) Max.
Nominal Impedance: 50 Ohms
Recommended Frequency Range: DC to 10 KHz
Features
COAXIAL CABLE, 36IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 36"
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-1668-ND | 4964-SS-36 | 70198220 | 89F328 | 4964-SS-36 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assy; 36 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed | Coaxial Cable, 36In, 22Awg, Black; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | Instrumentation and Control | ||
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC | BNC; BNC Straight Plug | ||
| Rated Temperature | 50 C (122 F) | 50 C (122 F) | 50 C (122 F) |