Pomona Electronics Coaxial Cables (RF) 4964-SS-240

Description
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 240.0"" (6.1m) 20.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 240.0"" (6.1m) 20.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1559-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1559-ND
Coaxial Cables (RF) 501-1559-ND
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 240.0"" (6.1m) 20.0'"

"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 240.0"" (6.1m) 20.0'"

Buy Now Datasheet
Coaxial Cable, 240In, 22Awg, Black; Connector Type A Pomona - 50B6750 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 240In, 22Awg, Black; Connector Type A Pomona
50B6750
Coaxial Cable, 240In, 22Awg, Black; Connector Type A Pomona 50B6750
COAXIAL CABLE, 240IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 240IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 4964-SS-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4964-SS-240
RF Cable Assemblies 4964-SS-240
RF Cable Assemblies BNC ON LOW NOISE

RF Cable Assemblies BNC ON LOW NOISE

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4964-SS-240 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4964-SS-240
Cable Assemblies - Coaxial Cables (RF) 4964-SS-240
CBL ASSY BNC PLUG TO PLUG 20'

CBL ASSY BNC PLUG TO PLUG 20'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1559-ND 50B6750 4964-SS-240 4964-SS-240
Product Name Coaxial Cables (RF) Coaxial Cable, 240In, 22Awg, Black; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details