Pomona Electronics Coaxial Cables (RF) 4964-SS-24

Description
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1636-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1636-ND
Coaxial Cables (RF) 501-1636-ND
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 24.00"" (609.60mm)"

Buy Now Datasheet
Coaxial Cable, 24In, 22Awg, Black; Connector Type A Pomona - 89F334 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 24In, 22Awg, Black; Connector Type A Pomona
89F334
Coaxial Cable, 24In, 22Awg, Black; Connector Type A Pomona 89F334
COAXIAL CABLE, 24IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 24IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy; 24 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed - 70198219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 24 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed
70198219
Cable Assy; 24 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed 70198219
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material Ratings Voltage: Shield/Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 VRMS Max. Operating Temperature: +50°C (+122°F) Max. Nominal Impedance: 50 Ohms Recommended Frequency Range: DC to 10 KHz Features Uses a Special Low-Triboelectric Cable Which has Noise Attenuating Layers Surrounding the Center Conductor The Cable is Ideal for Low Power, Low Frequency Measurements

BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material
Ratings
Voltage: Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +50°C (+122°F) Max.
Nominal Impedance: 50 Ohms
Recommended Frequency Range: DC to 10 KHz
Features

  • Uses a Special Low-Triboelectric Cable Which has Noise Attenuating Layers Surrounding the Center Conductor
  • The Cable is Ideal for Low Power, Low Frequency Measurements
Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 4964-SS-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
4964-SS-24
Cable Assemblies - Coaxial Cables (RF) 4964-SS-24
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 4964-SS-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4964-SS-24
RF Cable Assemblies 4964-SS-24
RF Cable Assemblies 24" BNC MALE CABLE

RF Cable Assemblies 24" BNC MALE CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1636-ND 89F334 70198219 4964-SS-24 4964-SS-24
Product Name Coaxial Cables (RF) Coaxial Cable, 24In, 22Awg, Black; Connector Type A Pomona Cable Assy; 24 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF Instrumentation and Control RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Unlock Full Specs
to access all available technical data

Similar Products