Pomona Electronics Coaxial Cables (RF) 4964-SS-12

Description
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1575-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1575-ND
Coaxial Cables (RF) 501-1575-ND
"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4964-SS-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4964-SS-12
Cable Assemblies - Coaxial Cables (RF) 4964-SS-12
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 4964-SS-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4964-SS-12
RF Cable Assemblies 4964-SS-12
RF Cable Assemblies BNC ON LOW NOISE

RF Cable Assemblies BNC ON LOW NOISE

Buy Now Datasheet
Coaxial Cable, 12In, 22Awg, Black; Connector Type A Pomona - 96B9939 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 12In, 22Awg, Black; Connector Type A Pomona
96B9939
Coaxial Cable, 12In, 22Awg, Black; Connector Type A Pomona 96B9939
COAXIAL CABLE, 12IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 12IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1575-ND 4964-SS-12 4964-SS-12 96B9939
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, 12In, 22Awg, Black; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Rated Temperature 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details