RF/COAXIAL, BNC PLUG, STRAIGHT, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG108, Belden 9272; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 44F8848 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, Clamp; Connector Type Pomona |
| Connector Type | BNC |