Pomona Electronics Between Series Adapter Cables 4945-K-36

Description
Cable Assembly 3.00' (914.4mm)
Request a Quote Datasheet
Description
Cable Assembly 3.00' (914.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 501-1600-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
501-1600-ND
Between Series Adapter Cables 501-1600-ND
Cable Assembly 3.00' (914.4mm)

Cable Assembly 3.00' (914.4mm)

Buy Now Datasheet
Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE - 70197870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE
70197870
Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE 70197870
Test Lead, Steel Body Material, PVC Insulation Material Ratings Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max. Operating Temperature: 50°C (+122°F) Max. Features BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Alligators Clip Jaws Open Up to 0.187" (4.75 mm) Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact BNC Features PTFE Dielectric and Gold-Plated Center Contact for Optimum Electrical Performance

Test Lead, Steel Body Material, PVC Insulation Material
Ratings
Voltage. Hand-Held Testing: 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max.
Operating Temperature: 50°C (+122°F) Max.
Features

  • BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength
  • Alligators Clip Jaws Open Up to 0.187" (4.75 mm)
  • Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact
  • BNC Features PTFE Dielectric and Gold-Plated Center Contact for Optimum Electrical Performance
Supplier's Site
Cable Assemblies - Between Series Adapter Cables - 4945-K-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
4945-K-36
Cable Assemblies - Between Series Adapter Cables 4945-K-36
CBL ASSY BNC PLUG-JACK RG174 36"

CBL ASSY BNC PLUG-JACK RG174 36"

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1600-ND 70197870 4945-K-36
Product Name Between Series Adapter Cables Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE Cable Assemblies - Between Series Adapter Cables
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data