Pomona Electronics Coaxial Cables (RF) 4935-BB-24

Description
"Cable Assembly Coaxial BNC to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1648-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1648-ND
Coaxial Cables (RF) 501-1648-ND
"Cable Assembly Coaxial BNC to SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 4935-BB-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4935-BB-24
RF Cable Assemblies 4935-BB-24
RF Cable Assemblies SMA TO BNC 50

RF Cable Assemblies SMA TO BNC 50

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 77B4084 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
77B4084
Coaxial Cable Assembly; Connector Type A Pomona 77B4084
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4935-BB-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
4935-BB-24
Cable Assemblies - Coaxial Cables (RF) 4935-BB-24
CBL ASSY BNC-SMA PLUG-PLUG 24"

CBL ASSY BNC-SMA PLUG-PLUG 24"

Supplier's Site
Cable Assy; 24 in.; 26 AWG; RG316/U; Non Booted; Tinted Brown - 70198090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 24 in.; 26 AWG; RG316/U; Non Booted; Tinted Brown
70198090
Cable Assy; 24 in.; 26 AWG; RG316/U; Non Booted; Tinted Brown 70198090
26 AWG, 50 Ohms Nominal Impedance, 0.098 in. O.D., BNC to SMA Cable Assembly Ratings Operating Voltage: 335 VRMS Max. Operation Temperature: +165°C (+329°F) Max. Operating Temperature: +80°C (+176°F) Max. Features Cable Offers Test Versatility By Including a BNC Connector to a High-Performance SMA and RG316/U Cable BNC Connectors Feature Tarnish Resistant Bodies and PTFE Dielectrics for Optimum Performance Connector Center Contacts Are Gold-Plated for Reliable Electrical Connection

26 AWG, 50 Ohms Nominal Impedance, 0.098 in. O.D., BNC to SMA Cable Assembly
Ratings
Operating Voltage: 335 VRMS Max.
Operation Temperature: +165°C (+329°F) Max.
Operating Temperature: +80°C (+176°F) Max.
Features

  • Cable Offers Test Versatility By Including a BNC Connector to a High-Performance SMA and RG316/U Cable
  • BNC Connectors Feature Tarnish Resistant Bodies and PTFE Dielectrics for Optimum Performance
  • Connector Center Contacts Are Gold-Plated for Reliable Electrical Connection
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1648-ND 4935-BB-24 77B4084 4935-BB-24 70198090
Product Name Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) Cable Assy; 24 in.; 26 AWG; RG316/U; Non Booted; Tinted Brown
Application RF RF
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC; SMA Plug
Rated Temperature 165 C (329 F) 165 C (329 F) 165 C (329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1408014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details