Pomona Electronics Jacks, Plugs 4934-2

Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2424-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2424-ND
Jacks, Plugs 501-2424-ND
Banana Jack Connector Standard Banana Crimp or Solder Red

Banana Jack Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Jacks, Plugs - 4934-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
4934-2
Jacks, Plugs 4934-2
CONN BANANA JACK RED

CONN BANANA JACK RED

Supplier's Site Datasheet
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona - 77B6067 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona
77B6067
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona 77B6067
BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2424-ND 4934-2 77B6067
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 15A, Crimp/solder, Red; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details