Pomona Electronics Jacks, Plugs 4934-0

Description
Banana Jack Connector Standard Banana Crimp or Solder Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1523-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1523-ND
Jacks, Plugs 501-1523-ND
Banana Jack Connector Standard Banana Crimp or Solder Black

Banana Jack Connector Standard Banana Crimp or Solder Black

Buy Now Datasheet
Connector/Terminal/Pin - 18993111 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18993111
Connector/Terminal/Pin 18993111
BANANA JACK, 15A, CRIMP/SOLDER, BLACK; PRODUCT RANGE:4934 SERIES; GENDER:JACK; CONTACT TERMINATION TYPE:CRIMP / SOLDER; CURRENT RATING:15A; VOLTAGE RA. FREE 2 YEAR RADWELL WARRANTY

BANANA JACK, 15A, CRIMP/SOLDER, BLACK; PRODUCT RANGE:4934 SERIES; GENDER:JACK; CONTACT TERMINATION TYPE:CRIMP / SOLDER; CURRENT RATING:15A; VOLTAGE RA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona - 77B4083 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona
77B4083
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona 77B4083
BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1523-ND 18993111 77B4083
Product Name Jacks, Plugs Connector/Terminal/Pin Banana Jack, 15A, Crimp/solder, Black; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details