Banana Plug Connector Crimp or Solder Red
SHEATHED BANANA PLUG, 15A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes
SHEATHED BANANA PLUG, 15A, SOLDER, RED; PRODUCT RANGE:4933 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP / SOLDER; CURRENT RATING:15A; VOLTAGE R. FREE 2 YEAR RADWELL WARRANTY
Sheathed Banana Plug, 15 A Current Rating, Brass, Nickel Plated Body
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1592-ND | 4933-2 | 44F5347 | 18993108 | 70197218 |
| Product Name | Jacks, Plugs | Jacks, Plugs | Sheathed Banana Plug, 15A, Solder, Red; Gender Pomona | Connector/Terminal/Pin | Connector; Banana Plug; 15 A (Max.); Red; Brass, Nickel Plated Contact; 80 degC |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | ||
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG |