Pomona Electronics Jacks, Plugs 4933-0

Description
Banana Plug Connector Crimp or Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Crimp or Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1500-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1500-ND
Jacks, Plugs 501-1500-ND
Banana Plug Connector Crimp or Solder Black

Banana Plug Connector Crimp or Solder Black

Buy Now Datasheet
Sheathed Banana Plug, 15A, Solder, Black; Gender Pomona - 44F5346 - Newark, An Avnet Company
Chicago, IL, United States
Sheathed Banana Plug, 15A, Solder, Black; Gender Pomona
44F5346
Sheathed Banana Plug, 15A, Solder, Black; Gender Pomona 44F5346
SHEATHED BANANA PLUG, 15A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

SHEATHED BANANA PLUG, 15A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Banana Plug; 15 A (Max.); Black; Brass, Nickel Plated Contact; 80 de - 70198210 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 15 A (Max.); Black; Brass, Nickel Plated Contact; 80 de
70198210
Connector; Banana Plug; 15 A (Max.); Black; Brass, Nickel Plated Contact; 80 de 70198210
Sheathed Banana Plug, 15 A Current Rating, Brass, Nickel Plated Body Heavy-duty plastic body withstands cracking if accidentally dropped Sheathed banana plug with threaded two piece design allows wires to be soldered or crimped to the banana plug.

Sheathed Banana Plug, 15 A Current Rating, Brass, Nickel Plated Body

  • Heavy-duty plastic body withstands cracking if accidentally dropped
    Sheathed banana plug with threaded two piece design allows wires to be soldered or crimped to the banana plug.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1500-ND 44F5346 70198210
Product Name Jacks, Plugs Sheathed Banana Plug, 15A, Solder, Black; Gender Pomona Connector; Banana Plug; 15 A (Max.); Black; Brass, Nickel Plated Contact; 80 de
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details