Pomona Electronics Banana, Meter Interface 4911A-60-0

Description
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1402-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1402-ND
Banana, Meter Interface 501-1402-ND
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
4911A-60-0
Test Plugs & Test Jacks 4911A-60-0
Test Plugs & Test Jacks 60" PATCH CORD-BLACK

Test Plugs & Test Jacks 60" PATCH CORD-BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1402-ND 4911A-60-0
Product Name Banana, Meter Interface Test Plugs & Test Jacks
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1902679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details