Pomona Electronics Banana, Meter Interface 4911A-48-2

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2214-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2214-ND
Banana, Meter Interface 501-2214-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
4911A-48-2
Test Plugs & Test Jacks 4911A-48-2
Test Plugs & Test Jacks 48" PATCH CORD-RED

Test Plugs & Test Jacks 48" PATCH CORD-RED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-2214-ND 4911A-48-2
Product Name Banana, Meter Interface Test Plugs & Test Jacks
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Multimeter Leads - 1962555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Gripper, Crocodile Clip
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details