Pomona Electronics Banana, Meter Interface 4911A-48-0

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2213-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2213-ND
Banana, Meter Interface 501-2213-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
4911A-48-0
Test Plugs & Test Jacks 4911A-48-0
Test Plugs & Test Jacks 48" PATCH CORD-BLACK

Test Plugs & Test Jacks 48" PATCH CORD-BLACK

Buy Now Datasheet
Test Lead, Black, 1.219M, 1Kv, 10A; Test Connector Type A Pomona - 96B4508 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
96B4508
Test Lead, Black, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 96B4508
TEST LEAD, BLACK, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A RoHS Compliant: Yes

TEST LEAD, BLACK, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2213-ND 4911A-48-0 96B4508
Product Name Banana, Meter Interface Test Plugs & Test Jacks Test Lead, Black, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1789034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details