Pomona Electronics Banana, Meter Interface 4911A-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2210-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2210-ND
Banana, Meter Interface 501-2210-ND
"24.0"" (609.60mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

"24.0"" (609.60mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
4911A-24-2
Test Plugs & Test Jacks 4911A-24-2
Test Plugs & Test Jacks 24" PATCH CORD- RED

Test Plugs & Test Jacks 24" PATCH CORD- RED

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 1Kv, 10A; Test Connector Type A Pomona - 20C3297 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 1Kv, 10A; Test Connector Type A Pomona
20C3297
Test Lead, Red, 609.6Mm, 1Kv, 10A; Test Connector Type A Pomona 20C3297
TEST LEAD, RED, 609.6MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2210-ND 4911A-24-2 20C3297
Product Name Banana, Meter Interface Test Plugs & Test Jacks Test Lead, Red, 609.6Mm, 1Kv, 10A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XJL Automotive Test Kit, Silicone Wire - 3502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details