Pomona Electronics Banana, Meter Interface 4911A-12-2

Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2206-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2206-ND
Banana, Meter Interface 501-2206-ND
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
4911A-12-2
Test Plugs & Test Jacks 4911A-12-2
Test Plugs & Test Jacks 12" PATCH CORD RED

Test Plugs & Test Jacks 12" PATCH CORD RED

Buy Now Datasheet
Test Lead, Red, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona - 93B5979 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona
93B5979
Test Lead, Red, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona 93B5979
TEST LEAD, RED, 304.8MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2206-ND 4911A-12-2 93B5979
Product Name Banana, Meter Interface Test Plugs & Test Jacks Test Lead, Red, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 2222629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Pin Tip Probe to R/A Banana Plug, 18 AWG PVC Test Lead - 668 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details