Pomona Electronics Banana, Meter Interface 4911A-12-0

Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2205-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2205-ND
Banana, Meter Interface 501-2205-ND
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Test Lead, Black, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona - 93B5978 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona
93B5978
Test Lead, Black, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona 93B5978
TEST LEAD, BLACK, 304.8MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

TEST LEAD, BLACK, 304.8MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
4911A-12-0
Test Plugs & Test Jacks 4911A-12-0
Test Plugs & Test Jacks 12" PATCH CORD BLACK

Test Plugs & Test Jacks 12" PATCH CORD BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2205-ND 93B5978 4911A-12-0
Product Name Banana, Meter Interface Test Lead, Black, 304.8Mm, 1Kv, 10A; Test Connector Type A Pomona Test Plugs & Test Jacks
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 9102 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details