Pomona Electronics Jacks, Plugs 4900-6

Description
Banana Jack Connector Standard Banana Turret Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1952-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1952-ND
Jacks, Plugs 501-1952-ND
Banana Jack Connector Standard Banana Turret Blue

Banana Jack Connector Standard Banana Turret Blue

Buy Now Datasheet
Banana Jack, High Temp, Blue - 70197427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack, High Temp, Blue
70197427
Banana Jack, High Temp, Blue 70197427
Banana Jack, High Temp, Blue

Banana Jack, High Temp, Blue

Supplier's Site
Banana Jack, 15A, Turret, Blue; Gender Pomona - 01C6857 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Blue; Gender Pomona
01C6857
Banana Jack, 15A, Turret, Blue; Gender Pomona 01C6857
BANANA JACK, 15A, TURRET, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Colour:Blue RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1952-ND 70197427 01C6857
Product Name Jacks, Plugs Banana Jack, High Temp, Blue Banana Jack, 15A, Turret, Blue; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details