Pomona Electronics Jacks, Plugs 4899-6

Description
B-PLUG HIGH TEMP 10/PKG (BLUE)
Request a Quote Datasheet
Description
B-PLUG HIGH TEMP 10/PKG (BLUE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
B-PLUG HIGH TEMP 10/PKG (BLUE)

B-PLUG HIGH TEMP 10/PKG (BLUE)

Buy Now
Jacks, Plugs - 501-1590-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1590-ND
Jacks, Plugs 501-1590-ND
Banana Plug, Stackable Connector Standard Banana Solderless Blue

Banana Plug, Stackable Connector Standard Banana Solderless Blue

Buy Now Datasheet
Jacks, Plugs - 4899-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
4899-6
Jacks, Plugs 4899-6
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Jack, 15A, Screw, Blue; Gender Pomona - 96B4886 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Screw, Blue; Gender Pomona
96B4886
Banana Jack, 15A, Screw, Blue; Gender Pomona 96B4886
BANANA JACK, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA JACK, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4899-6 501-1590-ND 4899-6 96B4886
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 15A, Screw, Blue; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA97 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers