Pomona Electronics Jacks, Plugs 4899-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1574-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1574-ND
Jacks, Plugs 501-1574-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Jacks, Plugs - 4899-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
4899-0
Jacks, Plugs 4899-0
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Jack, 15A, Screw, Black; Gender Pomona - 96B4882 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Screw, Black; Gender Pomona
96B4882
Banana Jack, 15A, Screw, Black; Gender Pomona 96B4882
BANANA JACK, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Colour:Black RoHS Compliant: Yes

BANANA JACK, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1574-ND 4899-0 96B4882
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 15A, Screw, Black; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products