Pomona Electronics Banana Connectors 4898-0

Description
Pomona 4898-0 Banana Connector
Request a Quote Datasheet
Description
Pomona 4898-0 Banana Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 2218245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2218245
Banana Connectors 2218245
Pomona 4898-0 Banana Connector

Pomona 4898-0 Banana Connector

Supplier's Site
Jacks, Plugs - 501-2460-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2460-ND
Jacks, Plugs 501-2460-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Connector; Plug; 15 A; Black; Brass; Beryllium Copper; 5000 V (RMS) (Max.) - 70198204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Plug; 15 A; Black; Brass; Beryllium Copper; 5000 V (RMS) (Max.)
70198204
Connector; Plug; 15 A; Black; Brass; Beryllium Copper; 5000 V (RMS) (Max.) 70198204
Stackable Double Banana Plug with Cable Guide, 15 A Current Rating Simplified attachment of cables or small components by means of set screws Banana plug spring is beryllium copper for long insertion life.

Stackable Double Banana Plug with Cable Guide, 15 A Current Rating

  • Simplified attachment of cables or small components by means of set screws
    Banana plug spring is beryllium copper for long insertion life.
Supplier's Site
Double Banana Plug, 15A, Screw, Black; Gender Pomona - 77B2795 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Screw, Black; Gender Pomona
77B2795
Double Banana Plug, 15A, Screw, Black; Gender Pomona 77B2795
DOUBLE BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, Dbl, Stackable, 15A, Black; Gender Pomona - 51X2106 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Dbl, Stackable, 15A, Black; Gender Pomona
51X2106
Banana Plug, Dbl, Stackable, 15A, Black; Gender Pomona 51X2106
BANANA PLUG, DBL, STACKABLE, 15A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, DBL, STACKABLE, 15A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2218245 501-2460-ND 70198204 77B2795
Product Name Banana Connectors Jacks, Plugs Connector; Plug; 15 A; Black; Brass; Beryllium Copper; 5000 V (RMS) (Max.) Double Banana Plug, 15A, Screw, Black; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111173 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details