Pomona Electronics Jacks, Plugs 4897-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1579-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1579-ND
Jacks, Plugs 501-1579-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Plug, 15A, Screw, Black; Gender Pomona - 77B2794 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Black; Gender Pomona
77B2794
Banana Plug, 15A, Screw, Black; Gender Pomona 77B2794
BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Colour:Black RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Jack; Banana Plug; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) - 70197210 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Plug; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.)
70197210
Banana Jack; Banana Plug; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) 70197210
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Internal set screw holds wire firmly. Safety collar insulates exposed wire leads. Accepts standard banana plug and fits 0.166 in. (4.22 mm) dia. banana jack. Material: Banana Plug/Jack — brass; Spring: — heat treated beryllium copper. Designed to Fit on the End of Any 22 AWG to 18 AWG Wire Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter

Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Internal set screw holds wire firmly. Safety collar insulates exposed wire leads. Accepts standard banana plug and fits 0.166 in. (4.22 mm) dia. banana jack. Material: Banana Plug/Jack — brass; Spring: — heat treated beryllium copper.

  • Designed to Fit on the End of Any 22 AWG to 18 AWG Wire
  • Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter
  • Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver
  • Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1579-ND 77B2794 70197210
Product Name Jacks, Plugs Banana Plug, 15A, Screw, Black; Gender Pomona Banana Jack; Banana Plug; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.)
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Mount Panel
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products