BNC Adapter M/F/F 50 Ohm T-Style Gold Product overview: 4896 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 Ohm, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-4896 can be used for catalog matching and distributor lookup.
RF Adapters - Tee BNC M/F/F ADAPTER
BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
BNC T (Male-Female-Female)
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 374-4896 | 4896 | 46F2208 | 70198203 |
| Product Name | 50 Ohm Electronic Connector | RF Adapters - Tee | Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Pomona | Adapter, Coaxial; BNC Male-Female-Female; Brass; Gold; PTFE; 50 Ohms; 165 degC |
| Connector Type | BNC | BNC |