Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Body Length:1.55" RoHS Compliant: Yes
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.
CONN DBL BAN PLG STACK SLDRLESS
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1875-ND | 77B6030 | 70197207 | 4892-2 |
| Product Name | Jacks, Plugs | Banana Plug, 15A, Screw, Red; Gender Pomona | Double Banana Plug, gold plated, Red | Jacks, Plugs |
| Gender | Male / Plug | Male / Plug | Male / Plug |