Pomona Electronics Jacks, Plugs 4892-0

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1553-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1553-ND
Jacks, Plugs 501-1553-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Double Banana Plug, gold plated, Black - 70197206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Banana Plug, gold plated, Black
70197206
Double Banana Plug, gold plated, Black 70197206
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site
Plug/Receptacle - 18992944 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
18992944
Plug/Receptacle 18992944
DOUBLE BANANA PLUG W/ CABLE GUIDE, 15A, SCREW, BLACK; PRODUCT RANGE:4892 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:15A; VOLT. FREE 2 YEAR RADWELL WARRANTY

DOUBLE BANANA PLUG W/ CABLE GUIDE, 15A, SCREW, BLACK; PRODUCT RANGE:4892 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:15A; VOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Double Banana Plug W/ Cable Guide, 15A, Screw, Black; Gender Pomona - 77B2790 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug W/ Cable Guide, 15A, Screw, Black; Gender Pomona
77B2790
Double Banana Plug W/ Cable Guide, 15A, Screw, Black; Gender Pomona 77B2790
DOUBLE BANANA PLUG W/ CABLE GUIDE, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Termination Type:Screw RoHS Compliant: Yes

DOUBLE BANANA PLUG W/ CABLE GUIDE, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, Dbl, Stackable, 15A, Black; Gender Pomona - 51X2102 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Dbl, Stackable, 15A, Black; Gender Pomona
51X2102
Banana Plug, Dbl, Stackable, 15A, Black; Gender Pomona 51X2102
BANANA PLUG, DBL, STACKABLE, 15A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, DBL, STACKABLE, 15A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1553-ND 70197206 18992944 77B2790 51X2102
Product Name Jacks, Plugs Double Banana Plug, gold plated, Black Plug/Receptacle Double Banana Plug W/ Cable Guide, 15A, Screw, Black; Gender Pomona Banana Plug, Dbl, Stackable, 15A, Black; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details