Pomona Electronics Machine Screw 4864

Description
#2-32 Pan Head Machine Screw Phillips Drive Steel
Request a Quote Datasheet
Description
#2-32 Pan Head Machine Screw Phillips Drive Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 501-1922-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
501-1922-ND
Machine Screw 501-1922-ND
#2-32 Pan Head Machine Screw Phillips Drive Steel

#2-32 Pan Head Machine Screw Phillips Drive Steel

Buy Now Datasheet
Self Tapping Screw; Thread Size Imperial Pomona - 65H7846 - Newark, An Avnet Company
Chicago, IL, United States
Self Tapping Screw; Thread Size Imperial Pomona
65H7846
Self Tapping Screw; Thread Size Imperial Pomona 65H7846
Self Tapping Screw; Thread Size - Imperial:#2; Thread Size - Metric:-; Screw Length:-; Fastener Plating:Zinc; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Phillips; Product Range:-; Pack Quantity:100; Size:2-23 x 0.250 RoHS Compliant: Yes

Self Tapping Screw; Thread Size - Imperial:#2; Thread Size - Metric:-; Screw Length:-; Fastener Plating:Zinc; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Phillips; Product Range:-; Pack Quantity:100; Size:2-23 x 0.250 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number 501-1922-ND 65H7846
Product Name Machine Screw Self Tapping Screw; Thread Size Imperial Pomona
Screw Type Machine Screw
Head Type Pan Head Pan Head; Other; Pan Head Phillips
Standard Drives Philips / Frearson
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Toggle Thumb Screws - 33504 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details