Tektronix, Inc. Analog Oscilloscope 485

Description
The 485 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Sensitivity to 5 mV/div Selectable input impedance of 1 Mohm and 50-ohms Also available are horizontal sweep rates to 1ns/division Automatic deflection factor readout 3 div/ns writing speeds The Tektronix 485 is a dual-trace, portable analog oscilloscope with a maximum bandwidth of 350 MHz. The impedance of the inputs can be set individually to 50 ω or 1 Mω. The scope achieves its maximum bandwidth when the inputs are in 50 ω mode.
Description
The 485 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Sensitivity to 5 mV/div Selectable input impedance of 1 Mohm and 50-ohms Also available are horizontal sweep rates to 1ns/division Automatic deflection factor readout 3 div/ns writing speeds The Tektronix 485 is a dual-trace, portable analog oscilloscope with a maximum bandwidth of 350 MHz. The impedance of the inputs can be set individually to 50 ω or 1 Mω. The scope achieves its maximum bandwidth when the inputs are in 50 ω mode.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 485 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
485
Analog Oscilloscope 485
The 485 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Sensitivity to 5 mV/div Selectable input impedance of 1 Mohm and 50-ohms Also available are horizontal sweep rates to 1ns/division Automatic deflection factor readout 3 div/ns writing speeds The Tektronix 485 is a dual-trace, portable analog oscilloscope with a maximum bandwidth of 350 MHz. The impedance of the inputs can be set individually to 50 ω or 1 Mω. The scope achieves its maximum bandwidth when the inputs are in 50 ω mode.

The 485 is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • Sensitivity to 5 mV/div
  • Selectable input impedance of 1 Mohm and 50-ohms
  • Also available are horizontal sweep rates to 1ns/division
  • Automatic deflection factor readout
  • 3 div/ns writing speeds

The Tektronix 485 is a dual-trace, portable analog oscilloscope with a maximum bandwidth of 350 MHz. The impedance of the inputs can be set individually to 50 Ω or 1 MΩ. The scope achieves its maximum bandwidth when the inputs are in 50 Ω mode.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 485
Product Name Analog Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 7492992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld; Has Display
View Details
UPO2074HD 12-Bit 70MHz 4Ch High Definition Oscilloscope - UPO2074HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details